Description
12-POINT TYPE
ALLOY STEEL MATERIAL
2 INCH OVERALL LENGTH
1/2 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
.3437 SOCKET END SIZE - DECIMAL
11/32 SOCKET END SIZE - FRACTIONAL
11/32 INCH SOCKET END SIZE
FEDERAL GGG-W-641E APPLICABLE REFERENCE STANDARD
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN