Proto® Industrial Tools DRIVE SOCKET SET J47118

Description
12 POINT TYPE 25 PIECE(S) MOLDED CASE PACKAGING TYPE (10) 1/4 INCH STANDARD DRIVE COMBINATION SOCKET, (10) 1/4 INCH DEEP DRIVE COMBINATION SOCKET, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH SOCKET DRIVER, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/4 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH WEIGHT 4.12 LB WITH BLOW MOLDED CASE
Datasheet
Description
12 POINT TYPE 25 PIECE(S) MOLDED CASE PACKAGING TYPE (10) 1/4 INCH STANDARD DRIVE COMBINATION SOCKET, (10) 1/4 INCH DEEP DRIVE COMBINATION SOCKET, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH SOCKET DRIVER, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/4 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH WEIGHT 4.12 LB WITH BLOW MOLDED CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - J47118 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
J47118
DRIVE SOCKET SET J47118
12 POINT TYPE 25 PIECE(S) MOLDED CASE PACKAGING TYPE (10) 1/4 INCH STANDARD DRIVE COMBINATION SOCKET, (10) 1/4 INCH DEEP DRIVE COMBINATION SOCKET, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH SOCKET DRIVER, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/4 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH WEIGHT 4.12 LB WITH BLOW MOLDED CASE
  • 12 POINT TYPE
  • 25 PIECE(S)
  • MOLDED CASE PACKAGING TYPE
  • (10) 1/4 INCH STANDARD DRIVE COMBINATION SOCKET, (10) 1/4 INCH DEEP DRIVE COMBINATION SOCKET, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH SOCKET DRIVER, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT
  • 1/4 INCH DRIVE SIZE
  • PROTO[R] BRAND
  • SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH
  • WEIGHT 4.12 LB
  • WITH BLOW MOLDED CASE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J47118
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1923797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 65914 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
Metric Size 14 mm
Number of Points 6
View Details
2 suppliers
1/2
Specs
Product Type Individual Socket
View Details