Proto® Industrial Tools Drive Socket Set J47114

Description
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 19 PIECE(S) METAL BOX PACKAGING TYPE 1/4 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH WEIGHT 2.78 LB SET CONTENTS (1) 3/16 INCH, (1) 7/32 INCH, (1) 1/4 INCH, (1) 9/32 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 1/4 INCH 8 POINT, (1) 5/16 INCH 8 POINT, (1) 3/8 INCH 8 POINT DRIVE SOCKET, (1) RATCHET, (2) EXTENSION
Datasheet
Description
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 19 PIECE(S) METAL BOX PACKAGING TYPE 1/4 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH WEIGHT 2.78 LB SET CONTENTS (1) 3/16 INCH, (1) 7/32 INCH, (1) 1/4 INCH, (1) 9/32 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 1/4 INCH 8 POINT, (1) 5/16 INCH 8 POINT, (1) 3/8 INCH 8 POINT DRIVE SOCKET, (1) RATCHET, (2) EXTENSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket Set - J47114 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket Set
J47114
Drive Socket Set J47114
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 19 PIECE(S) METAL BOX PACKAGING TYPE 1/4 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH WEIGHT 2.78 LB SET CONTENTS (1) 3/16 INCH, (1) 7/32 INCH, (1) 1/4 INCH, (1) 9/32 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 1/4 INCH 8 POINT, (1) 5/16 INCH 8 POINT, (1) 3/8 INCH 8 POINT DRIVE SOCKET, (1) RATCHET, (2) EXTENSION
  • 6 POINT TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 19 PIECE(S)
  • METAL BOX PACKAGING TYPE
  • 1/4 INCH DRIVE SIZE
  • TORQUEPLUS[T] BRAND
  • SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH
  • WEIGHT 2.78 LB
  • SET CONTENTS (1) 3/16 INCH, (1) 7/32 INCH, (1) 1/4 INCH, (1) 9/32 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 1/4 INCH 8 POINT, (1) 5/16 INCH 8 POINT, (1) 3/8 INCH 8 POINT DRIVE SOCKET, (1) RATCHET, (2) EXTENSION
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J47114
Product Name Drive Socket Set
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T25
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-10-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 10 mm
View Details