Proto® Industrial Tools Drive Socket J4710TM

Description
12 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 22.2 MM OVERALL LENGTH 14.7 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM .394 SOCKET END SIZE - DECIMAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD SOCKET DEPTH 8.5 MM WEIGHT 13.6 GRAM DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 22.2 MM OVERALL LENGTH 14.7 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM .394 SOCKET END SIZE - DECIMAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD SOCKET DEPTH 8.5 MM WEIGHT 13.6 GRAM DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J4710TM - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J4710TM
Drive Socket J4710TM
12 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 22.2 MM OVERALL LENGTH 14.7 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM .394 SOCKET END SIZE - DECIMAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD SOCKET DEPTH 8.5 MM WEIGHT 13.6 GRAM DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 22.2 MM OVERALL LENGTH
  • 14.7 MM OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 6.35 DRIVE END SIZE IN MM
  • .394 SOCKET END SIZE - DECIMAL
  • 10 MM SOCKET END SIZE
  • 10 SOCKET END SIZE IN MM
  • TORQUEPLUS[T] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • SOCKET DEPTH 8.5 MM
  • WEIGHT 13.6 GRAM
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
  • SOCKET END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J4710TM
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1883017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 65826 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.5625 inch
Number of Points 12
View Details
2 suppliers
1/2
Specs
Product Type Individual Socket
View Details