Proto® Industrial Tools DRIVE SOCKET SET J47108XL

Description
6 POINT TYPE 12 PIECE(S) MOLDED CASE PACKAGING TYPE (10) 1/4 INCH DRIVE COMBINATION SOCKET, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE SOCKET DRIVER SET CONTENT 1/4 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH WEIGHT 1.57 LB WITH BLOW MOLDED CASE
Datasheet
Description
6 POINT TYPE 12 PIECE(S) MOLDED CASE PACKAGING TYPE (10) 1/4 INCH DRIVE COMBINATION SOCKET, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE SOCKET DRIVER SET CONTENT 1/4 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH WEIGHT 1.57 LB WITH BLOW MOLDED CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - J47108XL - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
J47108XL
DRIVE SOCKET SET J47108XL
6 POINT TYPE 12 PIECE(S) MOLDED CASE PACKAGING TYPE (10) 1/4 INCH DRIVE COMBINATION SOCKET, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE SOCKET DRIVER SET CONTENT 1/4 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH WEIGHT 1.57 LB WITH BLOW MOLDED CASE
  • 6 POINT TYPE
  • 12 PIECE(S)
  • MOLDED CASE PACKAGING TYPE
  • (10) 1/4 INCH DRIVE COMBINATION SOCKET, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE SOCKET DRIVER SET CONTENT
  • 1/4 INCH DRIVE SIZE
  • PROTO[R] BRAND
  • SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH
  • WEIGHT 1.57 LB
  • WITH BLOW MOLDED CASE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J47108XL
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1923784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T30
View Details
1/2
Specs
Product Type Individual Socket
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details