Proto® Industrial Tools Drive Socket J4709TM

Description
12 POINT TYPE POLISHED CHROME FINISH 7/8 INCH OVERALL LENGTH 33/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 9 MM SOCKET END SIZE 9 SOCKET END SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M, AS954E S3.8.1 NUT DEPTH 23/64 INCH BOLT CLEARANCE DEPTH 35/64 INCH WEIGHT 0.03 LB
Datasheet
Description
12 POINT TYPE POLISHED CHROME FINISH 7/8 INCH OVERALL LENGTH 33/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 9 MM SOCKET END SIZE 9 SOCKET END SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M, AS954E S3.8.1 NUT DEPTH 23/64 INCH BOLT CLEARANCE DEPTH 35/64 INCH WEIGHT 0.03 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J4709TM - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J4709TM
Drive Socket J4709TM
12 POINT TYPE POLISHED CHROME FINISH 7/8 INCH OVERALL LENGTH 33/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 9 MM SOCKET END SIZE 9 SOCKET END SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M, AS954E S3.8.1 NUT DEPTH 23/64 INCH BOLT CLEARANCE DEPTH 35/64 INCH WEIGHT 0.03 LB
  • 12 POINT TYPE
  • POLISHED CHROME FINISH
  • 7/8 INCH OVERALL LENGTH
  • 33/64 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 9 MM SOCKET END SIZE
  • 9 SOCKET END SIZE IN MM
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.5M, AS954E S3.8.1
  • NUT DEPTH 23/64 INCH
  • BOLT CLEARANCE DEPTH 35/64 INCH
  • WEIGHT 0.03 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J4709TM
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
1/2
Specs
Product Type Individual Socket
View Details
50 - Sockets - 3010019 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 10
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details