Description
8-POINT TYPE
ALLOY STEEL MATERIAL
7/8 INCH OVERALL LENGTH
7/16 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
.25 SOCKET END SIZE - DECIMAL
1/4 SOCKET END SIZE - FRACTIONAL
1/4 INCH SOCKET END SIZE
APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN