Proto® Industrial Tools Drive Socket J4708LT

Description
12-POINT TYPE ALLOY STEEL MATERIAL 2 INCH OVERALL LENGTH 27/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL .25 SOCKET END SIZE - DECIMAL 1/4 SOCKET END SIZE - FRACTIONAL 1/4 INCH SOCKET END SIZE FEDERAL GGG-W-641E APPLICABLE REFERENCE STANDARD DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet
Description
12-POINT TYPE ALLOY STEEL MATERIAL 2 INCH OVERALL LENGTH 27/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL .25 SOCKET END SIZE - DECIMAL 1/4 SOCKET END SIZE - FRACTIONAL 1/4 INCH SOCKET END SIZE FEDERAL GGG-W-641E APPLICABLE REFERENCE STANDARD DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J4708LT - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J4708LT
Drive Socket J4708LT
12-POINT TYPE ALLOY STEEL MATERIAL 2 INCH OVERALL LENGTH 27/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL .25 SOCKET END SIZE - DECIMAL 1/4 SOCKET END SIZE - FRACTIONAL 1/4 INCH SOCKET END SIZE FEDERAL GGG-W-641E APPLICABLE REFERENCE STANDARD DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
  • 12-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 2 INCH OVERALL LENGTH
  • 27/64 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • .25 SOCKET END SIZE - DECIMAL
  • 1/4 SOCKET END SIZE - FRACTIONAL
  • 1/4 INCH SOCKET END SIZE
  • FEDERAL GGG-W-641E APPLICABLE REFERENCE STANDARD
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J4708LT
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1923738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 65810 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 1.06 inch
Number of Points 12
View Details
2 suppliers
1/2
Specs
Product Type Individual Socket
View Details