Proto® Industrial Tools Crowfoot Wrench J4708CF

Description
OPEN TYPE FULL POLISH FINISH 15/16 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL 1/4 INCH WRENCHING SIZE 1/4 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.02 LB
Datasheet
Description
OPEN TYPE FULL POLISH FINISH 15/16 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL 1/4 INCH WRENCHING SIZE 1/4 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.02 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J4708CF - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J4708CF
Crowfoot Wrench J4708CF
OPEN TYPE FULL POLISH FINISH 15/16 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL 1/4 INCH WRENCHING SIZE 1/4 WRENCHING SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.02 LB
  • OPEN TYPE
  • FULL POLISH FINISH
  • 15/16 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE SIZE
  • 1/4 DRIVE SIZE - FRACTIONAL
  • 1/4 INCH WRENCHING SIZE
  • 1/4 WRENCHING SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • WEIGHT 0.02 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4708CF
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details