Proto® Industrial Tools Drive Socket J4707SPL

Description
12 POINT TYPE POLISHED CHROME FINISH 59/64 INCH OVERALL LENGTH 11/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 7/32 SOCKET END SIZE - FRACTIONAL 7/32 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 13/64 INCH BOLT CLEARANCE DEPTH 9/16 INCH SPLINE SIZE #7 WEIGHT 0.02 LB
Datasheet
Description
12 POINT TYPE POLISHED CHROME FINISH 59/64 INCH OVERALL LENGTH 11/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 7/32 SOCKET END SIZE - FRACTIONAL 7/32 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 13/64 INCH BOLT CLEARANCE DEPTH 9/16 INCH SPLINE SIZE #7 WEIGHT 0.02 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J4707SPL - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J4707SPL
Drive Socket J4707SPL
12 POINT TYPE POLISHED CHROME FINISH 59/64 INCH OVERALL LENGTH 11/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 7/32 SOCKET END SIZE - FRACTIONAL 7/32 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 13/64 INCH BOLT CLEARANCE DEPTH 9/16 INCH SPLINE SIZE #7 WEIGHT 0.02 LB
  • 12 POINT TYPE
  • POLISHED CHROME FINISH
  • 59/64 INCH OVERALL LENGTH
  • 11/32 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 7/32 SOCKET END SIZE - FRACTIONAL
  • 7/32 INCH SOCKET END SIZE
  • PROTO[R] BRAND
  • NUT DEPTH 13/64 INCH
  • BOLT CLEARANCE DEPTH 9/16 INCH
  • SPLINE SIZE #7
  • WEIGHT 0.02 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J4707SPL
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
1/2
Specs
Product Type Individual Socket
View Details
55IMP - IMPACT sockets - 25010022 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details