Proto® Industrial Tools Drive Socket J47055M

Description
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 22.2 MM OVERALL LENGTH 12.1 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM .217 SOCKET END SIZE - DECIMAL 5.5 MM SOCKET END SIZE 5.5 SOCKET END SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD SOCKET DEPTH 5 MM WEIGHT 4.5 GRAM DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 22.2 MM OVERALL LENGTH 12.1 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM .217 SOCKET END SIZE - DECIMAL 5.5 MM SOCKET END SIZE 5.5 SOCKET END SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD SOCKET DEPTH 5 MM WEIGHT 4.5 GRAM DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J47055M - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J47055M
Drive Socket J47055M
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 22.2 MM OVERALL LENGTH 12.1 MM OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM .217 SOCKET END SIZE - DECIMAL 5.5 MM SOCKET END SIZE 5.5 SOCKET END SIZE IN MM TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION STANDARD SOCKET DEPTH 5 MM WEIGHT 4.5 GRAM DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 22.2 MM OVERALL LENGTH
  • 12.1 MM OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 6.35 DRIVE END SIZE IN MM
  • .217 SOCKET END SIZE - DECIMAL
  • 5.5 MM SOCKET END SIZE
  • 5.5 SOCKET END SIZE IN MM
  • TORQUEPLUS[T] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION STANDARD
  • SOCKET DEPTH 5 MM
  • WEIGHT 4.5 GRAM
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
  • SOCKET END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J47055M
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
1/2
Specs
Product Type Individual Socket
View Details
52/16/6QR - Socket set 1/2
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details