Description
12 POINT TYPE
POLISHED CHROME FINISH
7/8 INCH OVERALL LENGTH
15/32 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
4 MM SOCKET END SIZE
4 SOCKET END SIZE IN MM
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.5M, AS954E S3.8.1
NUT DEPTH 11/64 INCH
BOLT CLEARANCE DEPTH 1/2 INCH
WEIGHT 0.02 LB