6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
50.5 MM OVERALL LENGTH
11.8 MM OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
6.35 DRIVE END SIZE IN MM
.157 SOCKET END SIZE - DECIMAL
4 MM SOCKET END SIZE
4 SOCKET END SIZE IN MM
TORQUEPLUS[T] BRAND
APPLICABLE STANDARD ANSI B107.5
SOCKET DESIGNATION DEEP
SOCKET DEPTH 4.8 MM
WEIGHT 19.3 GRAM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
50.5 MM OVERALL LENGTH
11.8 MM OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
6.35 DRIVE END SIZE IN MM
.157 SOCKET END SIZE - DECIMAL
4 MM SOCKET END SIZE
4 SOCKET END SIZE IN MM
TORQUEPLUS[T] BRAND
APPLICABLE STANDARD ANSI B107.5
SOCKET DESIGNATION DEEP
SOCKET DEPTH 4.8 MM
WEIGHT 19.3 GRAM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
50.5 MM OVERALL LENGTH
11.8 MM OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
6.35 DRIVE END SIZE IN MM
.157 SOCKET END SIZE - DECIMAL
4 MM SOCKET END SIZE
4 SOCKET END SIZE IN MM
TORQUEPLUS[T] BRAND
APPLICABLE STANDARD ANSI B107.5
SOCKET DESIGNATION DEEP
SOCKET DEPTH 4.8 MM
WEIGHT 19.3 GRAM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM