Proto® Industrial Tools WRENCH SET J47000MCF

Description
CROWFOOT TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 7 PIECE(S) 0.47 LB WEIGHT (1) 7 MM, (1) 8 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 DRIVE SIZE 1/4 INCH USED FOR LOW TORQUE APPLICATION WITH ANTI SLIP DESIGN OPEN END
Datasheet
Description
CROWFOOT TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 7 PIECE(S) 0.47 LB WEIGHT (1) 7 MM, (1) 8 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 DRIVE SIZE 1/4 INCH USED FOR LOW TORQUE APPLICATION WITH ANTI SLIP DESIGN OPEN END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - J47000MCF - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
J47000MCF
WRENCH SET J47000MCF
CROWFOOT TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 7 PIECE(S) 0.47 LB WEIGHT (1) 7 MM, (1) 8 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 DRIVE SIZE 1/4 INCH USED FOR LOW TORQUE APPLICATION WITH ANTI SLIP DESIGN OPEN END
  • CROWFOOT TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 7 PIECE(S)
  • 0.47 LB WEIGHT
  • (1) 7 MM, (1) 8 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM SET CONTENT
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • DRIVE SIZE 1/4 INCH
  • USED FOR LOW TORQUE APPLICATION
  • WITH ANTI SLIP DESIGN OPEN END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J47000MCF
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details