Proto® Industrial Tools WRENCH SET J47000CFL

Description
CROWFOOT TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 8 PIECE(S) 0.63 LB WEIGHT (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 6 INCH L LOCKING EXTENSION, (1) 2 INCH L LOCKING EXTENSION SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 DRIVE SIZE 1/4 INCH USED FOR LOW TORQUE APPLICATION WITH ANTI SLIP DESIGN OPEN END
Datasheet
Description
CROWFOOT TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 8 PIECE(S) 0.63 LB WEIGHT (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 6 INCH L LOCKING EXTENSION, (1) 2 INCH L LOCKING EXTENSION SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 DRIVE SIZE 1/4 INCH USED FOR LOW TORQUE APPLICATION WITH ANTI SLIP DESIGN OPEN END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - J47000CFL - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
J47000CFL
WRENCH SET J47000CFL
CROWFOOT TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 8 PIECE(S) 0.63 LB WEIGHT (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 6 INCH L LOCKING EXTENSION, (1) 2 INCH L LOCKING EXTENSION SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 DRIVE SIZE 1/4 INCH USED FOR LOW TORQUE APPLICATION WITH ANTI SLIP DESIGN OPEN END
  • CROWFOOT TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 8 PIECE(S)
  • 0.63 LB WEIGHT
  • (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 6 INCH L LOCKING EXTENSION, (1) 2 INCH L LOCKING EXTENSION SET CONTENT
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • DRIVE SIZE 1/4 INCH
  • USED FOR LOW TORQUE APPLICATION
  • WITH ANTI SLIP DESIGN OPEN END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J47000CFL
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details