Proto® Industrial Tools TOOL CHEST/CABINET J456741-20BL

Description
MOBILE TYPE THICK GAUGE STEEL MATERIAL BLUE COLOR 66 7/8 INCH 41 INCH 25 1/4 INCH 30519 CU INCH CAPACITY 20 DRAWER(S) PROTO[R] BRAND TOP SURFACE MATERIAL VINYL FEATURES TUBULAR LOCK, ALUMINUM DRAWER PULLS, 6 INCH X 2 INCH HEAVY DUTY CASTER WEIGHT 600 LB
Datasheet
Description
MOBILE TYPE THICK GAUGE STEEL MATERIAL BLUE COLOR 66 7/8 INCH 41 INCH 25 1/4 INCH 30519 CU INCH CAPACITY 20 DRAWER(S) PROTO[R] BRAND TOP SURFACE MATERIAL VINYL FEATURES TUBULAR LOCK, ALUMINUM DRAWER PULLS, 6 INCH X 2 INCH HEAVY DUTY CASTER WEIGHT 600 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TOOL CHEST/CABINET - J456741-20BL - Proto® Industrial Tools
New Britain, CT, USA
TOOL CHEST/CABINET
J456741-20BL
TOOL CHEST/CABINET J456741-20BL
MOBILE TYPE THICK GAUGE STEEL MATERIAL BLUE COLOR 66 7/8 INCH 41 INCH 25 1/4 INCH 30519 CU INCH CAPACITY 20 DRAWER(S) PROTO[R] BRAND TOP SURFACE MATERIAL VINYL FEATURES TUBULAR LOCK, ALUMINUM DRAWER PULLS, 6 INCH X 2 INCH HEAVY DUTY CASTER WEIGHT 600 LB
  • MOBILE TYPE
  • THICK GAUGE STEEL MATERIAL
  • BLUE COLOR
  • 66 7/8 INCH
  • 41 INCH
  • 25 1/4 INCH
  • 30519 CU INCH CAPACITY
  • 20 DRAWER(S)
  • PROTO[R] BRAND
  • TOP SURFACE MATERIAL VINYL
  • FEATURES TUBULAR LOCK, ALUMINUM DRAWER PULLS, 6 INCH X 2 INCH HEAVY DUTY CASTER
  • WEIGHT 600 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Cabinets and Casework
Product Number J456741-20BL
Product Name TOOL CHEST/CABINET
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details