Proto® Industrial Tools TOOL CHEST/CABINET J444142-6BL

Description
MOBILE TYPE STEEL MATERIAL PAINTED FINISH BLUE COLOR 41 INCH 42 INCH 18 INCH 16, 18 GAUGE THICKNESS 15588 CU INCH CAPACITY 6 DRAWER(S) PROTO[R] BRAND TOP SURFACE MATERIAL VINYL FEATURES HEAVY DUTY KEY, RECESSED ALUMINUM EXTRUDED DRAWER PULLS, HEAVY DUTY EASY GRIP HANDLE, 5 INCH X 2 INCH POLYURETHANE CASTER WEIGHT 250 LB
Datasheet
Description
MOBILE TYPE STEEL MATERIAL PAINTED FINISH BLUE COLOR 41 INCH 42 INCH 18 INCH 16, 18 GAUGE THICKNESS 15588 CU INCH CAPACITY 6 DRAWER(S) PROTO[R] BRAND TOP SURFACE MATERIAL VINYL FEATURES HEAVY DUTY KEY, RECESSED ALUMINUM EXTRUDED DRAWER PULLS, HEAVY DUTY EASY GRIP HANDLE, 5 INCH X 2 INCH POLYURETHANE CASTER WEIGHT 250 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TOOL CHEST/CABINET - J444142-6BL - Proto® Industrial Tools
New Britain, CT, USA
TOOL CHEST/CABINET
J444142-6BL
TOOL CHEST/CABINET J444142-6BL
MOBILE TYPE STEEL MATERIAL PAINTED FINISH BLUE COLOR 41 INCH 42 INCH 18 INCH 16, 18 GAUGE THICKNESS 15588 CU INCH CAPACITY 6 DRAWER(S) PROTO[R] BRAND TOP SURFACE MATERIAL VINYL FEATURES HEAVY DUTY KEY, RECESSED ALUMINUM EXTRUDED DRAWER PULLS, HEAVY DUTY EASY GRIP HANDLE, 5 INCH X 2 INCH POLYURETHANE CASTER WEIGHT 250 LB
  • MOBILE TYPE
  • STEEL MATERIAL
  • PAINTED FINISH
  • BLUE COLOR
  • 41 INCH
  • 42 INCH
  • 18 INCH
  • 16, 18 GAUGE THICKNESS
  • 15588 CU INCH CAPACITY
  • 6 DRAWER(S)
  • PROTO[R] BRAND
  • TOP SURFACE MATERIAL VINYL
  • FEATURES HEAVY DUTY KEY, RECESSED ALUMINUM EXTRUDED DRAWER PULLS, HEAVY DUTY EASY GRIP HANDLE, 5 INCH X 2 INCH POLYURETHANE CASTER
  • WEIGHT 250 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Cabinets and Casework
Product Number J444142-6BL
Product Name TOOL CHEST/CABINET
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details