Proto® Industrial Tools Flare Nut Wrench J3828

Description
SINGLE END, STRAIGHT TYPE 9 3/8 INCH OVERALL LENGTH 22.2 SMALLER END SIZE IN MM 7/8 SMALLER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 7/16 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND HEAD DIAMETER 1 11/16 INCH WEIGHT 0.58 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END, STRAIGHT TYPE 9 3/8 INCH OVERALL LENGTH 22.2 SMALLER END SIZE IN MM 7/8 SMALLER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 7/16 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND HEAD DIAMETER 1 11/16 INCH WEIGHT 0.58 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flare Nut Wrench - J3828 - Proto® Industrial Tools
New Britain, CT, USA
Flare Nut Wrench
J3828
Flare Nut Wrench J3828
SINGLE END, STRAIGHT TYPE 9 3/8 INCH OVERALL LENGTH 22.2 SMALLER END SIZE IN MM 7/8 SMALLER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 7/16 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND HEAD DIAMETER 1 11/16 INCH WEIGHT 0.58 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END, STRAIGHT TYPE
  • 9 3/8 INCH OVERALL LENGTH
  • 22.2 SMALLER END SIZE IN MM
  • 7/8 SMALLER END SIZE - FRACTIONAL
  • .875 SMALLER END SIZE - DECIMAL
  • 7/8 INCH SMALLER END SIZE
  • 7/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • HEAD DIAMETER 1 11/16 INCH
  • WEIGHT 0.58 LB
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3828
Product Name Flare Nut Wrench
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

Ratcheting Hydrant Wrench - 152F - Lowell Corporation
Specs
Type Specialty/Other; Ratcheting Hydrant Wrench
Drive Size 1.75 to 1.25 inch (44.45 to 31.75 mm)
Wrench Length 17 inch (432 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details