Proto® Industrial Tools Flare Nut Wrench J3816

Description
RATCHET TYPE 5-7/16 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 12 POINT(S) PROTO. BRAND SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
RATCHET TYPE 5-7/16 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 12 POINT(S) PROTO. BRAND SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flare Nut Wrench - J3816 - Proto® Industrial Tools
New Britain, CT, USA
Flare Nut Wrench
J3816
Flare Nut Wrench J3816
RATCHET TYPE 5-7/16 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 12 POINT(S) PROTO. BRAND SMALLER END SIZE - DECIMAL - UOM IN
  • RATCHET TYPE
  • 5-7/16 INCH OVERALL LENGTH
  • 1/2 SMALLER END SIZE - FRACTIONAL
  • .5 SMALLER END SIZE - DECIMAL
  • 1/2 INCH SMALLER END SIZE
  • 12 POINT(S)
  • PROTO. BRAND
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3816
Product Name Flare Nut Wrench
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details