Proto® Industrial Tools Flare Nut Wrench J3812

Description
RATCHET TYPE 5-7/16 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 12 POINT(S) PROTO. BRAND SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
RATCHET TYPE 5-7/16 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 12 POINT(S) PROTO. BRAND SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flare Nut Wrench - J3812 - Proto® Industrial Tools
New Britain, CT, USA
Flare Nut Wrench
J3812
Flare Nut Wrench J3812
RATCHET TYPE 5-7/16 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 12 POINT(S) PROTO. BRAND SMALLER END SIZE - DECIMAL - UOM IN
  • RATCHET TYPE
  • 5-7/16 INCH OVERALL LENGTH
  • 3/8 SMALLER END SIZE - FRACTIONAL
  • .375 SMALLER END SIZE - DECIMAL
  • 3/8 INCH SMALLER END SIZE
  • 12 POINT(S)
  • PROTO. BRAND
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3812
Product Name Flare Nut Wrench
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details