Proto® Industrial Tools Flare Nut Wrench J3772T

Description
DOUBLE END, STRAIGHT TYPE 8 13/16 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 14.3 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .563 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 15/32 INCH X 1/2 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.6, AS 4167 HEAD DIAMETER 1 1/8 INCH X 1 5/64 INCH WEIGHT 0.37 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 8 13/16 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 14.3 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .563 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 15/32 INCH X 1/2 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.6, AS 4167 HEAD DIAMETER 1 1/8 INCH X 1 5/64 INCH WEIGHT 0.37 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flare Nut Wrench - J3772T - Proto® Industrial Tools
New Britain, CT, USA
Flare Nut Wrench
J3772T
Flare Nut Wrench J3772T
DOUBLE END, STRAIGHT TYPE 8 13/16 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 14.3 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .563 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 15/32 INCH X 1/2 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.6, AS 4167 HEAD DIAMETER 1 1/8 INCH X 1 5/64 INCH WEIGHT 0.37 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, STRAIGHT TYPE
  • 8 13/16 INCH OVERALL LENGTH
  • 12.7 SMALLER END SIZE IN MM
  • 14.3 LARGER END SIZE IN MM
  • 1/2 SMALLER END SIZE - FRACTIONAL
  • 9/16 LARGER END SIZE - FRACTIONAL
  • .5 SMALLER END SIZE - DECIMAL
  • .563 LARGER END SIZE - DECIMAL
  • 1/2 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • 15/32 INCH X 1/2 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG X 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T] BRAND
  • APPLICABLE STANDARD ANSI B107.6, AS 4167
  • HEAD DIAMETER 1 1/8 INCH X 1 5/64 INCH
  • WEIGHT 0.37 LB
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3772T
Product Name Flare Nut Wrench
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details