Proto® Industrial Tools Flare Nut Wrench J3772

Description
DOUBLE END, STRAIGHT TYPE 8-3/4 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 7/16 INCH HEAD THICKNESS 6 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE PROTO. BRAND LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 8-3/4 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 7/16 INCH HEAD THICKNESS 6 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE PROTO. BRAND LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flare Nut Wrench - J3772 - Proto® Industrial Tools
New Britain, CT, USA
Flare Nut Wrench
J3772
Flare Nut Wrench J3772
DOUBLE END, STRAIGHT TYPE 8-3/4 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 7/16 INCH HEAD THICKNESS 6 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE PROTO. BRAND LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END, STRAIGHT TYPE
  • 8-3/4 INCH OVERALL LENGTH
  • 5/8 SMALLER END SIZE - FRACTIONAL
  • 11/16 LARGER END SIZE - FRACTIONAL
  • .625 SMALLER END SIZE - DECIMAL
  • .6875 LARGER END SIZE - DECIMAL
  • 5/8 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • 7/16 INCH HEAD THICKNESS
  • 6 POINT(S)
  • 15 DEG X 15 DEG OFFSET ANGLE
  • PROTO. BRAND
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3772
Product Name Flare Nut Wrench
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details