Proto® Industrial Tools Wrench Set J3760T

Description
12-POINT DOUBLE END FLARE NUT TYPE HEAT TREATED STEEL MATERIAL 3 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 0.97 LB SET CONTENTS (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH
Datasheet
Description
12-POINT DOUBLE END FLARE NUT TYPE HEAT TREATED STEEL MATERIAL 3 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 0.97 LB SET CONTENTS (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - J3760T - Proto® Industrial Tools
New Britain, CT, USA
Wrench Set
J3760T
Wrench Set J3760T
12-POINT DOUBLE END FLARE NUT TYPE HEAT TREATED STEEL MATERIAL 3 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 0.97 LB SET CONTENTS (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH
  • 12-POINT DOUBLE END FLARE NUT TYPE
  • HEAT TREATED STEEL MATERIAL
  • 3 PIECE(S)
  • KIT PACKAGING TYPE
  • TORQUEPLUS[T] BRAND
  • WEIGHT 0.97 LB
  • SET CONTENTS (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3760T
Product Name Wrench Set
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details