Proto® Industrial Tools Combination Wrench J3756

Description
8-11/16 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
8-11/16 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J3756 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J3756
Combination Wrench J3756
8-11/16 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • 8-11/16 INCH OVERALL LENGTH
  • FLARE SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 11/16 SMALLER END SIZE - FRACTIONAL
  • 11/16 LARGER END SIZE - FRACTIONAL
  • .6875 SMALLER END SIZE - DECIMAL
  • .6875 LARGER END SIZE - DECIMAL
  • 11/16 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3756
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details