Proto® Industrial Tools Combination Wrench J3754T

Description
ALLOY STEEL MATERIAL 6 15/16 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 11.1 SMALLER END SIZE IN MM 14.3 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .438 SMALLER END SIZE - DECIMAL .563 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 7/16 INCH X 15/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 30 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.27 LB TYPE ANGLE HEAD DIMENSION 1 13/64 INCH FLARE END DIAMETER X 1 1/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
ALLOY STEEL MATERIAL 6 15/16 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 11.1 SMALLER END SIZE IN MM 14.3 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .438 SMALLER END SIZE - DECIMAL .563 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 7/16 INCH X 15/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 30 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.27 LB TYPE ANGLE HEAD DIMENSION 1 13/64 INCH FLARE END DIAMETER X 1 1/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J3754T - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J3754T
Combination Wrench J3754T
ALLOY STEEL MATERIAL 6 15/16 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 11.1 SMALLER END SIZE IN MM 14.3 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .438 SMALLER END SIZE - DECIMAL .563 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 7/16 INCH X 15/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 30 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.27 LB TYPE ANGLE HEAD DIMENSION 1 13/64 INCH FLARE END DIAMETER X 1 1/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • ALLOY STEEL MATERIAL
  • 6 15/16 INCH OVERALL LENGTH
  • FLARE SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 11.1 SMALLER END SIZE IN MM
  • 14.3 LARGER END SIZE IN MM
  • 7/16 SMALLER END SIZE - FRACTIONAL
  • 9/16 LARGER END SIZE - FRACTIONAL
  • .438 SMALLER END SIZE - DECIMAL
  • .563 LARGER END SIZE - DECIMAL
  • 7/16 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • 7/16 INCH X 15/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG X 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.27 LB
  • TYPE ANGLE
  • HEAD DIMENSION 1 13/64 INCH FLARE END DIAMETER X 1 1/16 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3754T
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details