Proto® Industrial Tools Combination Wrench J3752

Description
6-1/32 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
6-1/32 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J3752 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J3752
Combination Wrench J3752
6-1/32 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • 6-1/32 INCH OVERALL LENGTH
  • FLARE SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 7/16 SMALLER END SIZE - FRACTIONAL
  • 7/16 LARGER END SIZE - FRACTIONAL
  • .4375 SMALLER END SIZE - DECIMAL
  • .4375 LARGER END SIZE - DECIMAL
  • 7/16 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3752
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details