Proto® Industrial Tools Drive Socket J25114

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 9 9/16 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 7 1/8 SOCKET END SIZE - FRACTIONAL 7 1/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 4 5/16 INCH BOLT CLEARANCE DEPTH 5 1/2 INCH WEIGHT 67.21 LB
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 9 9/16 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 7 1/8 SOCKET END SIZE - FRACTIONAL 7 1/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 4 5/16 INCH BOLT CLEARANCE DEPTH 5 1/2 INCH WEIGHT 67.21 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J25114 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J25114
Drive Socket J25114
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 9 9/16 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 7 1/8 SOCKET END SIZE - FRACTIONAL 7 1/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 4 5/16 INCH BOLT CLEARANCE DEPTH 5 1/2 INCH WEIGHT 67.21 LB
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 8 INCH OVERALL LENGTH
  • 9 9/16 INCH OUTSIDE DIAMETER
  • 2 1/2 INCH DRIVE END SIZE
  • 2 1/2 DRIVE END SIZE - FRACTIONAL
  • 7 1/8 SOCKET END SIZE - FRACTIONAL
  • 7 1/8 INCH SOCKET END SIZE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • NUT DEPTH 4 5/16 INCH
  • BOLT CLEARANCE DEPTH 5 1/2 INCH
  • WEIGHT 67.21 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J25114
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Impact Sockets - 1370914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Drive Socket - 49-66-4425 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.4375 inch
View Details
50a - Sockets - 3410048 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 5
View Details