Proto® Industrial Tools Drive Socket J25072

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 7 INCH OVERALL LENGTH 6 9/16 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 4 1/2 SOCKET END SIZE - FRACTIONAL 4 1/2 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 2 7/8 INCH BOLT CLEARANCE DEPTH 4 1/2 INCH WEIGHT 40.41 LB
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 7 INCH OVERALL LENGTH 6 9/16 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 4 1/2 SOCKET END SIZE - FRACTIONAL 4 1/2 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 2 7/8 INCH BOLT CLEARANCE DEPTH 4 1/2 INCH WEIGHT 40.41 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J25072 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J25072
Drive Socket J25072
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 7 INCH OVERALL LENGTH 6 9/16 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 4 1/2 SOCKET END SIZE - FRACTIONAL 4 1/2 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 2 7/8 INCH BOLT CLEARANCE DEPTH 4 1/2 INCH WEIGHT 40.41 LB
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 7 INCH OVERALL LENGTH
  • 6 9/16 INCH OUTSIDE DIAMETER
  • 2 1/2 INCH DRIVE END SIZE
  • 2 1/2 DRIVE END SIZE - FRACTIONAL
  • 4 1/2 SOCKET END SIZE - FRACTIONAL
  • 4 1/2 INCH SOCKET END SIZE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • NUT DEPTH 2 7/8 INCH
  • BOLT CLEARANCE DEPTH 4 1/2 INCH
  • WEIGHT 40.41 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J25072
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Impact Sockets - 1370914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
13 Pieces 6 Point Deep SAE Impact Socket Set - PL13T - Gray Tools Canada Inc.
Specs
Product Type Socket Set (Sockets Only)
View Details
HEX HEAD MAGNETIC NUT ETTERS - 12MNL - Interfast Group
Specs
Product Features Hex Bit
View Details