Proto® Industrial Tools Drive Socket J25064

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 6 1/4 INCH OVERALL LENGTH 6 1/16 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 4 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 2 1/2 INCH BOLT CLEARANCE DEPTH 3 3/4 INCH WEIGHT 33.7 LB
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 6 1/4 INCH OVERALL LENGTH 6 1/16 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 4 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 2 1/2 INCH BOLT CLEARANCE DEPTH 3 3/4 INCH WEIGHT 33.7 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J25064 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J25064
Drive Socket J25064
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 6 1/4 INCH OVERALL LENGTH 6 1/16 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 4 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 2 1/2 INCH BOLT CLEARANCE DEPTH 3 3/4 INCH WEIGHT 33.7 LB
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 6 1/4 INCH OVERALL LENGTH
  • 6 1/16 INCH OUTSIDE DIAMETER
  • 2 1/2 INCH DRIVE END SIZE
  • 2 1/2 DRIVE END SIZE - FRACTIONAL
  • 4 INCH SOCKET END SIZE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • NUT DEPTH 2 1/2 INCH
  • BOLT CLEARANCE DEPTH 3 3/4 INCH
  • WEIGHT 33.7 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J25064
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
1/2
Specs
Product Type Individual Socket
View Details
50a - Sockets - 3410044 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details