Description
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
6 1/4 INCH OVERALL LENGTH
5 15/16 INCH OUTSIDE DIAMETER
2 1/2 INCH DRIVE END SIZE
2 1/2 DRIVE END SIZE - FRACTIONAL
3 7/8 SOCKET END SIZE - FRACTIONAL
3 7/8 INCH SOCKET END SIZE
TORQUEPLUS[T], PROTO[R] BRAND
NUT DEPTH 2 1/2 INCH
BOLT CLEARANCE DEPTH 3 3/4 INCH
WEIGHT 32.27 LB