Proto® Industrial Tools Drive Socket J25036

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 5 1/2 INCH OVERALL LENGTH 5 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 2 1/4 SOCKET END SIZE - FRACTIONAL 2 1/4 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 1 7/16 INCH BOLT CLEARANCE DEPTH 3 INCH WEIGHT 21.06 LB
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 5 1/2 INCH OVERALL LENGTH 5 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 2 1/4 SOCKET END SIZE - FRACTIONAL 2 1/4 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 1 7/16 INCH BOLT CLEARANCE DEPTH 3 INCH WEIGHT 21.06 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J25036 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J25036
Drive Socket J25036
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 5 1/2 INCH OVERALL LENGTH 5 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 2 1/4 SOCKET END SIZE - FRACTIONAL 2 1/4 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 1 7/16 INCH BOLT CLEARANCE DEPTH 3 INCH WEIGHT 21.06 LB
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 5 1/2 INCH OVERALL LENGTH
  • 5 INCH OUTSIDE DIAMETER
  • 2 1/2 INCH DRIVE END SIZE
  • 2 1/2 DRIVE END SIZE - FRACTIONAL
  • 2 1/4 SOCKET END SIZE - FRACTIONAL
  • 2 1/4 INCH SOCKET END SIZE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • NUT DEPTH 1 7/16 INCH
  • BOLT CLEARANCE DEPTH 3 INCH
  • WEIGHT 21.06 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J25036
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1883062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-12-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 12 mm
View Details
DRIVE SOCKET - LPHTSOC121116 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6875 inch
View Details