Proto® Industrial Tools Drive Socket J25032

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 5 3/8 INCH OVERALL LENGTH 5 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 2 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 1 1/4 INCH BOLT CLEARANCE DEPTH 2 7/8 INCH WEIGHT 20.8 LB
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 5 3/8 INCH OVERALL LENGTH 5 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 2 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 1 1/4 INCH BOLT CLEARANCE DEPTH 2 7/8 INCH WEIGHT 20.8 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J25032 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J25032
Drive Socket J25032
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 5 3/8 INCH OVERALL LENGTH 5 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 2 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 1 1/4 INCH BOLT CLEARANCE DEPTH 2 7/8 INCH WEIGHT 20.8 LB
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 5 3/8 INCH OVERALL LENGTH
  • 5 INCH OUTSIDE DIAMETER
  • 2 1/2 INCH DRIVE END SIZE
  • 2 1/2 DRIVE END SIZE - FRACTIONAL
  • 2 INCH SOCKET END SIZE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • NUT DEPTH 1 1/4 INCH
  • BOLT CLEARANCE DEPTH 2 7/8 INCH
  • WEIGHT 20.8 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J25032
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Chrome Extensions - T6 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Product Type Socket Extension
View Details
HEX MAGNETIC BIT TIP HOLDER - MBHZ - Interfast Group
Specs
Product Features Hex Bit
View Details