Proto® Industrial Tools Drive Socket J25030

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 5 3/8 INCH OVERALL LENGTH 5 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 1 7/8 SOCKET END SIZE - FRACTIONAL 1 7/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 1 3/16 INCH BOLT CLEARANCE DEPTH 2 7/8 INCH WEIGHT 20.97 LB
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 5 3/8 INCH OVERALL LENGTH 5 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 1 7/8 SOCKET END SIZE - FRACTIONAL 1 7/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 1 3/16 INCH BOLT CLEARANCE DEPTH 2 7/8 INCH WEIGHT 20.97 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J25030 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J25030
Drive Socket J25030
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 5 3/8 INCH OVERALL LENGTH 5 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 1 7/8 SOCKET END SIZE - FRACTIONAL 1 7/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 1 3/16 INCH BOLT CLEARANCE DEPTH 2 7/8 INCH WEIGHT 20.97 LB
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 5 3/8 INCH OVERALL LENGTH
  • 5 INCH OUTSIDE DIAMETER
  • 2 1/2 INCH DRIVE END SIZE
  • 2 1/2 DRIVE END SIZE - FRACTIONAL
  • 1 7/8 SOCKET END SIZE - FRACTIONAL
  • 1 7/8 INCH SOCKET END SIZE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • NUT DEPTH 1 3/16 INCH
  • BOLT CLEARANCE DEPTH 2 7/8 INCH
  • WEIGHT 20.97 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J25030
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
1/2
Specs
Product Type Individual Socket
View Details
49TX/8 - Set: Screwdriver sockets - 96021001 - Stahlwille North America
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 1
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details