STANDARD PICK TYPE
4 PIECE(S)
1 LB WEIGHT
POUCH PACKAGING TYPE
(4) STANDARD PICK KIT CONTENT
PROTO[R] BRAND
MATERIAL HIGH ALLOY STEEL
WITH BLACK OXIDE FINISH
Proto® Industrial Tools
Done
Datasheet
Description
STANDARD PICK TYPE
4 PIECE(S)
1 LB WEIGHT
POUCH PACKAGING TYPE
(4) STANDARD PICK KIT CONTENT
PROTO[R] BRAND
MATERIAL HIGH ALLOY STEEL
WITH BLACK OXIDE FINISH
STANDARD PICK TYPE
4 PIECE(S)
1 LB WEIGHT
POUCH PACKAGING TYPE
(4) STANDARD PICK KIT CONTENT
PROTO[R] BRAND
MATERIAL HIGH ALLOY STEEL
WITH BLACK OXIDE FINISH