CARBON TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
10 3/8 INCH OVERALL LENGTH
1 INCH BLADE WIDTH
HEAT TREATED PROCESS
PROTO[R] BRAND
SHANK SIZE 3/8 INCH
WEIGHT 0.45 LB
Proto® Industrial Tools
Done
Datasheet
Description
CARBON TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
10 3/8 INCH OVERALL LENGTH
1 INCH BLADE WIDTH
HEAT TREATED PROCESS
PROTO[R] BRAND
SHANK SIZE 3/8 INCH
WEIGHT 0.45 LB
CARBON TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
10 3/8 INCH OVERALL LENGTH
1 INCH BLADE WIDTH
HEAT TREATED PROCESS
PROTO[R] BRAND
SHANK SIZE 3/8 INCH
WEIGHT 0.45 LB