CURVED HEAD TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
42 INCH OVERALL LENGTH
HEAT TREATED PROCESS
4.75 LB WEIGHT
PROTO[R] BRAND
SHANK WIDTH 5/8 INCH
Proto® Industrial Tools
Done
Datasheet
Description
CURVED HEAD TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
42 INCH OVERALL LENGTH
HEAT TREATED PROCESS
4.75 LB WEIGHT
PROTO[R] BRAND
SHANK WIDTH 5/8 INCH
CURVED HEAD TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
42 INCH OVERALL LENGTH
HEAT TREATED PROCESS
4.75 LB WEIGHT
PROTO[R] BRAND
SHANK WIDTH 5/8 INCH