CHISEL HEAD, POINT END TYPE
BLACK OXIDE FINISH
30 INCH OVERALL LENGTH
3/4 INCH BODY WIDTH
7/8 INCH END WIDTH
PRYING, POSITIONING, ALIGNING APPLICATION
3.72 POUND WEIGHT
Proto® Industrial Tools
Done
Datasheet
Description
CHISEL HEAD, POINT END TYPE
BLACK OXIDE FINISH
30 INCH OVERALL LENGTH
3/4 INCH BODY WIDTH
7/8 INCH END WIDTH
PRYING, POSITIONING, ALIGNING APPLICATION
3.72 POUND WEIGHT
CHISEL HEAD, POINT END TYPE
BLACK OXIDE FINISH
30 INCH OVERALL LENGTH
3/4 INCH BODY WIDTH
7/8 INCH END WIDTH
PRYING, POSITIONING, ALIGNING APPLICATION
3.72 POUND WEIGHT