CHISEL HEAD, POINT END TYPE
BLACK OXIDE FINISH
24 INCH OVERALL LENGTH
3/4 INCH BODY WIDTH
3/4 INCH END WIDTH
PRYING, POSITIONING, ALIGNING APPLICATION
2.36 POUND WEIGHT
Proto® Industrial Tools
Done
Datasheet
Description
CHISEL HEAD, POINT END TYPE
BLACK OXIDE FINISH
24 INCH OVERALL LENGTH
3/4 INCH BODY WIDTH
3/4 INCH END WIDTH
PRYING, POSITIONING, ALIGNING APPLICATION
2.36 POUND WEIGHT
CHISEL HEAD, POINT END TYPE
BLACK OXIDE FINISH
24 INCH OVERALL LENGTH
3/4 INCH BODY WIDTH
3/4 INCH END WIDTH
PRYING, POSITIONING, ALIGNING APPLICATION
2.36 POUND WEIGHT