CHISEL HEAD, POINTED END TYPE
BLACK OXIDE FINISH
16 INCH OVERALL LENGTH
PRYING, POSITIONING, ALIGNING APPLICATION
0.77 POUND WEIGHT
TIP WIDTH 1/2 INCH
SHANK WIDTH 1/2 INCH
CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Proto® Industrial Tools
Done
Datasheet
Description
CHISEL HEAD, POINTED END TYPE
BLACK OXIDE FINISH
16 INCH OVERALL LENGTH
PRYING, POSITIONING, ALIGNING APPLICATION
0.77 POUND WEIGHT
TIP WIDTH 1/2 INCH
SHANK WIDTH 1/2 INCH
CONSTRUCTIONAL FEATURE CORROSION RESISTANT
CHISEL HEAD, POINTED END TYPE
BLACK OXIDE FINISH
16 INCH OVERALL LENGTH
PRYING, POSITIONING, ALIGNING APPLICATION
0.77 POUND WEIGHT
TIP WIDTH 1/2 INCH
SHANK WIDTH 1/2 INCH
CONSTRUCTIONAL FEATURE CORROSION RESISTANT