Proto® Industrial Tools Socket Wrench Extension J15097P

Description
DRIVE TYPE SQUARE MATERIAL HEAT TREATED MACHINED TOOL STEEL OVERALL LENGTH 8 INCH OVERALL LENGTH - DECIMAL 8 OVERALL LENGTH - DECIMAL - UOM IN OVERALL LENGTH - FRACTIONAL 8 OVERALL LENGTH IN MM 203.2 OVERALL LENGTH IN MM - UOM MM SIZE 1 1/2 INCH SIZE - DECIMAL 1.5 SIZE - DECIMAL - UOM IN SIZE - FRACTIONAL 1 1/2 SIZE IN MM 38.1 SIZE IN MM - UOM MM PROTO[R] BRAND WEIGHT 9.21 LB
Datasheet
Description
DRIVE TYPE SQUARE MATERIAL HEAT TREATED MACHINED TOOL STEEL OVERALL LENGTH 8 INCH OVERALL LENGTH - DECIMAL 8 OVERALL LENGTH - DECIMAL - UOM IN OVERALL LENGTH - FRACTIONAL 8 OVERALL LENGTH IN MM 203.2 OVERALL LENGTH IN MM - UOM MM SIZE 1 1/2 INCH SIZE - DECIMAL 1.5 SIZE - DECIMAL - UOM IN SIZE - FRACTIONAL 1 1/2 SIZE IN MM 38.1 SIZE IN MM - UOM MM PROTO[R] BRAND WEIGHT 9.21 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Wrench Extension - J15097P - Proto® Industrial Tools
New Britain, CT, USA
Socket Wrench Extension
J15097P
Socket Wrench Extension J15097P
DRIVE TYPE SQUARE MATERIAL HEAT TREATED MACHINED TOOL STEEL OVERALL LENGTH 8 INCH OVERALL LENGTH - DECIMAL 8 OVERALL LENGTH - DECIMAL - UOM IN OVERALL LENGTH - FRACTIONAL 8 OVERALL LENGTH IN MM 203.2 OVERALL LENGTH IN MM - UOM MM SIZE 1 1/2 INCH SIZE - DECIMAL 1.5 SIZE - DECIMAL - UOM IN SIZE - FRACTIONAL 1 1/2 SIZE IN MM 38.1 SIZE IN MM - UOM MM PROTO[R] BRAND WEIGHT 9.21 LB
  • DRIVE TYPE SQUARE
  • MATERIAL HEAT TREATED MACHINED TOOL STEEL
  • OVERALL LENGTH 8 INCH
  • OVERALL LENGTH - DECIMAL 8
  • OVERALL LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - FRACTIONAL 8
  • OVERALL LENGTH IN MM 203.2
  • OVERALL LENGTH IN MM - UOM MM
  • SIZE 1 1/2 INCH
  • SIZE - DECIMAL 1.5
  • SIZE - DECIMAL - UOM IN
  • SIZE - FRACTIONAL 1 1/2
  • SIZE IN MM 38.1
  • SIZE IN MM - UOM MM
  • PROTO[R] BRAND
  • WEIGHT 9.21 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J15097P
Product Name Socket Wrench Extension
Product Type Socket Extension
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Impact Sockets - 1370920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
13/16" 3/8" Drive 6pt Deep Impact Driver Ready Socket - DW2291 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details
Drive Socket - 49-66-4465 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6250 inch
View Details