Description
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
5 3/4 INCH OVERALL LENGTH
6 INCH OUTSIDE DIAMETER
1 1/2 INCH DRIVE END SIZE
1.5 DRIVE END SIZE - DECIMAL
1 1/2 DRIVE END SIZE - FRACTIONAL
38.1 DRIVE END SIZE IN MM
4.25 SOCKET END SIZE - DECIMAL
4 1/4 SOCKET END SIZE - FRACTIONAL
4 1/4 INCH SOCKET END SIZE
107.95 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
PROTO[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
SOCKET DESIGNATION STANDARD
SOCKET DEPTH 2 3/4 INCH
WEIGHT 17.32 LB
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM