6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
5 INCH OVERALL LENGTH
5 1/8 INCH OUTSIDE DIAMETER
1 1/2 INCH DRIVE END SIZE
1.5 DRIVE END SIZE - DECIMAL
1 1/2 DRIVE END SIZE - FRACTIONAL
38.1 DRIVE END SIZE IN MM
3.563 SOCKET END SIZE - DECIMAL
3 9/16 SOCKET END SIZE - FRACTIONAL
3 9/16 INCH SOCKET END SIZE
90.49 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
PROTO[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
SOCKET DESIGNATION STANDARD
SOCKET DEPTH 2 1/4 INCH
WEIGHT 13.22 LB
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
5 INCH OVERALL LENGTH
5 1/8 INCH OUTSIDE DIAMETER
1 1/2 INCH DRIVE END SIZE
1.5 DRIVE END SIZE - DECIMAL
1 1/2 DRIVE END SIZE - FRACTIONAL
38.1 DRIVE END SIZE IN MM
3.563 SOCKET END SIZE - DECIMAL
3 9/16 SOCKET END SIZE - FRACTIONAL
3 9/16 INCH SOCKET END SIZE
90.49 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
PROTO[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
SOCKET DESIGNATION STANDARD
SOCKET DEPTH 2 1/4 INCH
WEIGHT 13.22 LB
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
5 INCH OVERALL LENGTH
5 1/8 INCH OUTSIDE DIAMETER
1 1/2 INCH DRIVE END SIZE
1.5 DRIVE END SIZE - DECIMAL
1 1/2 DRIVE END SIZE - FRACTIONAL
38.1 DRIVE END SIZE IN MM
3.563 SOCKET END SIZE - DECIMAL
3 9/16 SOCKET END SIZE - FRACTIONAL
3 9/16 INCH SOCKET END SIZE
90.49 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
PROTO[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
SOCKET DESIGNATION STANDARD
SOCKET DEPTH 2 1/4 INCH
WEIGHT 13.22 LB
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
5 INCH OVERALL LENGTH
5 1/8 INCH OUTSIDE DIAMETER
1 1/2 INCH DRIVE END SIZE
1.5 DRIVE END SIZE - DECIMAL
1 1/2 DRIVE END SIZE - FRACTIONAL
38.1 DRIVE END SIZE IN MM
3.563 SOCKET END SIZE - DECIMAL
3 9/16 SOCKET END SIZE - FRACTIONAL
3 9/16 INCH SOCKET END SIZE
90.49 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
PROTO[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2