Description
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
5 3/4 INCH OVERALL LENGTH
3 1/4 INCH OUTSIDE DIAMETER
1 1/2 INCH DRIVE END SIZE
1.5 DRIVE END SIZE - DECIMAL
1 1/2 DRIVE END SIZE - FRACTIONAL
38.1 DRIVE END SIZE IN MM
1.375 SOCKET END SIZE - DECIMAL
1 3/8 SOCKET END SIZE - FRACTIONAL
1 3/8 INCH SOCKET END SIZE
34.93 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
PROTO[R] BRAND
APPLICABLE STANDARD ANSI B107.2
SOCKET DESIGNATION DEEP
SOCKET DEPTH 7/8 INCH
WEIGHT 7.36 LB
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM