Proto® Industrial Tools Socket Wrench Adapter J15007

Description
1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL MALE DRIVE END STYLE 1.5 SOCKET END SIZE - DECIMAL 1-1/2 SOCKET END SIZE - FRACTIONAL 1-1/2 INCH SOCKET END SIZE FEMALE SOCKET END STYLE PROTO. BRAND PACKAGING QUANTITY 1 PIECE PER PACK DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet
Description
1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL MALE DRIVE END STYLE 1.5 SOCKET END SIZE - DECIMAL 1-1/2 SOCKET END SIZE - FRACTIONAL 1-1/2 INCH SOCKET END SIZE FEMALE SOCKET END STYLE PROTO. BRAND PACKAGING QUANTITY 1 PIECE PER PACK DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Wrench Adapter - J15007 - Proto® Industrial Tools
New Britain, CT, USA
Socket Wrench Adapter
J15007
Socket Wrench Adapter J15007
1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL MALE DRIVE END STYLE 1.5 SOCKET END SIZE - DECIMAL 1-1/2 SOCKET END SIZE - FRACTIONAL 1-1/2 INCH SOCKET END SIZE FEMALE SOCKET END STYLE PROTO. BRAND PACKAGING QUANTITY 1 PIECE PER PACK DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
  • 1 INCH DRIVE END SIZE
  • 1 DRIVE END SIZE - DECIMAL
  • 1 DRIVE END SIZE - FRACTIONAL
  • MALE DRIVE END STYLE
  • 1.5 SOCKET END SIZE - DECIMAL
  • 1-1/2 SOCKET END SIZE - FRACTIONAL
  • 1-1/2 INCH SOCKET END SIZE
  • FEMALE SOCKET END STYLE
  • PROTO. BRAND
  • PACKAGING QUANTITY 1 PIECE PER PACK
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J15007
Product Name Socket Wrench Adapter
Product Type Socket Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
1 in. Drive 2 5/8 in. 6-Point Impact Socket - 271642 - Mountz, Inc.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details