BALL PEIN TYPE
13-1/2 INCH OVERALL LENGTH
12 INCH HANDLE LENGTH
2.09 POUND WEIGHT
FIBERGLASS HANDLE MATERIAL
BRASS HEAD MATERIAL
1-1/2 INCH DIAMETER FACE SIZE
HEAD LENGTH 3-1/2 INCH
HEAD WEIGHT 1.5 POUND
Proto® Industrial Tools
Done
Datasheet
Description
BALL PEIN TYPE
13-1/2 INCH OVERALL LENGTH
12 INCH HANDLE LENGTH
2.09 POUND WEIGHT
FIBERGLASS HANDLE MATERIAL
BRASS HEAD MATERIAL
1-1/2 INCH DIAMETER FACE SIZE
HEAD LENGTH 3-1/2 INCH
HEAD WEIGHT 1.5 POUND
BALL PEIN TYPE
13-1/2 INCH OVERALL LENGTH
12 INCH HANDLE LENGTH
2.09 POUND WEIGHT
FIBERGLASS HANDLE MATERIAL
BRASS HEAD MATERIAL
1-1/2 INCH DIAMETER FACE SIZE
HEAD LENGTH 3-1/2 INCH
HEAD WEIGHT 1.5 POUND