Proto® Industrial Tools Socket Wrench Extension J10608

Description
DRIVE TYPE SQUARE MATERIAL HEAT TREATED MACHINED TOOL STEEL OVERALL LENGTH 10 INCH OVERALL LENGTH - DECIMAL 10 OVERALL LENGTH - DECIMAL - UOM IN OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH IN MM 254 OVERALL LENGTH IN MM - UOM MM SIZE 1 INCH SIZE - DECIMAL 1 SIZE - DECIMAL - UOM IN SIZE - FRACTIONAL 1 SIZE IN MM 25.4 SIZE IN MM - UOM MM PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-660A WEIGHT 4.59 LB
Datasheet
Description
DRIVE TYPE SQUARE MATERIAL HEAT TREATED MACHINED TOOL STEEL OVERALL LENGTH 10 INCH OVERALL LENGTH - DECIMAL 10 OVERALL LENGTH - DECIMAL - UOM IN OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH IN MM 254 OVERALL LENGTH IN MM - UOM MM SIZE 1 INCH SIZE - DECIMAL 1 SIZE - DECIMAL - UOM IN SIZE - FRACTIONAL 1 SIZE IN MM 25.4 SIZE IN MM - UOM MM PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-660A WEIGHT 4.59 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Wrench Extension - J10608 - Proto® Industrial Tools
New Britain, CT, USA
Socket Wrench Extension
J10608
Socket Wrench Extension J10608
DRIVE TYPE SQUARE MATERIAL HEAT TREATED MACHINED TOOL STEEL OVERALL LENGTH 10 INCH OVERALL LENGTH - DECIMAL 10 OVERALL LENGTH - DECIMAL - UOM IN OVERALL LENGTH - FRACTIONAL 10 OVERALL LENGTH IN MM 254 OVERALL LENGTH IN MM - UOM MM SIZE 1 INCH SIZE - DECIMAL 1 SIZE - DECIMAL - UOM IN SIZE - FRACTIONAL 1 SIZE IN MM 25.4 SIZE IN MM - UOM MM PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-660A WEIGHT 4.59 LB
  • DRIVE TYPE SQUARE
  • MATERIAL HEAT TREATED MACHINED TOOL STEEL
  • OVERALL LENGTH 10 INCH
  • OVERALL LENGTH - DECIMAL 10
  • OVERALL LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - FRACTIONAL 10
  • OVERALL LENGTH IN MM 254
  • OVERALL LENGTH IN MM - UOM MM
  • SIZE 1 INCH
  • SIZE - DECIMAL 1
  • SIZE - DECIMAL - UOM IN
  • SIZE - FRACTIONAL 1
  • SIZE IN MM 25.4
  • SIZE IN MM - UOM MM
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-660A
  • WEIGHT 4.59 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J10608
Product Name Socket Wrench Extension
Product Type Socket Extension
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1923804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
1/4" Hex Shank to 1/2" Socket Adaptor - DW2547IR - DEWALT Industrial Tool Co.
Specs
Product Type Socket Adapter
SAE or Metric SAE Only
Size 1/4"
View Details
Drive Socket - 49-66-4472 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.06 inch
View Details