Proto® Industrial Tools Socket Wrench Extension J10607

Description
DRIVE TYPE SQUARE MATERIAL HEAT TREATED MACHINED TOOL STEEL OVERALL LENGTH 7 INCH OVERALL LENGTH - DECIMAL 7 OVERALL LENGTH - DECIMAL - UOM IN OVERALL LENGTH - FRACTIONAL 7 OVERALL LENGTH IN MM 117.8 OVERALL LENGTH IN MM - UOM MM SIZE 1 INCH SIZE - DECIMAL 1 SIZE - DECIMAL - UOM IN SIZE - FRACTIONAL 1 SIZE IN MM 25.4 SIZE IN MM - UOM MM PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-660A WEIGHT 3.64 LB
Datasheet
Description
DRIVE TYPE SQUARE MATERIAL HEAT TREATED MACHINED TOOL STEEL OVERALL LENGTH 7 INCH OVERALL LENGTH - DECIMAL 7 OVERALL LENGTH - DECIMAL - UOM IN OVERALL LENGTH - FRACTIONAL 7 OVERALL LENGTH IN MM 117.8 OVERALL LENGTH IN MM - UOM MM SIZE 1 INCH SIZE - DECIMAL 1 SIZE - DECIMAL - UOM IN SIZE - FRACTIONAL 1 SIZE IN MM 25.4 SIZE IN MM - UOM MM PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-660A WEIGHT 3.64 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Wrench Extension - J10607 - Proto® Industrial Tools
New Britain, CT, USA
Socket Wrench Extension
J10607
Socket Wrench Extension J10607
DRIVE TYPE SQUARE MATERIAL HEAT TREATED MACHINED TOOL STEEL OVERALL LENGTH 7 INCH OVERALL LENGTH - DECIMAL 7 OVERALL LENGTH - DECIMAL - UOM IN OVERALL LENGTH - FRACTIONAL 7 OVERALL LENGTH IN MM 117.8 OVERALL LENGTH IN MM - UOM MM SIZE 1 INCH SIZE - DECIMAL 1 SIZE - DECIMAL - UOM IN SIZE - FRACTIONAL 1 SIZE IN MM 25.4 SIZE IN MM - UOM MM PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-660A WEIGHT 3.64 LB
  • DRIVE TYPE SQUARE
  • MATERIAL HEAT TREATED MACHINED TOOL STEEL
  • OVERALL LENGTH 7 INCH
  • OVERALL LENGTH - DECIMAL 7
  • OVERALL LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - FRACTIONAL 7
  • OVERALL LENGTH IN MM 117.8
  • OVERALL LENGTH IN MM - UOM MM
  • SIZE 1 INCH
  • SIZE - DECIMAL 1
  • SIZE - DECIMAL - UOM IN
  • SIZE - FRACTIONAL 1
  • SIZE IN MM 25.4
  • SIZE IN MM - UOM MM
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-660A
  • WEIGHT 3.64 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J10607
Product Name Socket Wrench Extension
Product Type Socket Extension
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1883029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Socket Sets - 1742-65618-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit; Hex
View Details
1/2
Specs
Product Type Individual Socket
View Details