Proto® Industrial Tools Drive Socket J10070M

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 53/64 INCH OVERALL LENGTH 3 13/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 70 MM SOCKET END SIZE 70 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.33M NUT DEPTH 1 25/32 INCH BOLT CLEARANCE DEPTH 2 1/4 INCH WEIGHT 5.02 LB
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 53/64 INCH OVERALL LENGTH 3 13/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 70 MM SOCKET END SIZE 70 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.33M NUT DEPTH 1 25/32 INCH BOLT CLEARANCE DEPTH 2 1/4 INCH WEIGHT 5.02 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J10070M - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J10070M
Drive Socket J10070M
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 53/64 INCH OVERALL LENGTH 3 13/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 70 MM SOCKET END SIZE 70 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.33M NUT DEPTH 1 25/32 INCH BOLT CLEARANCE DEPTH 2 1/4 INCH WEIGHT 5.02 LB
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 3 53/64 INCH OVERALL LENGTH
  • 3 13/16 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 70 MM SOCKET END SIZE
  • 70 SOCKET END SIZE IN MM
  • TORQUEPLUS[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.33M
  • NUT DEPTH 1 25/32 INCH
  • BOLT CLEARANCE DEPTH 2 1/4 INCH
  • WEIGHT 5.02 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J10070M
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Drive Socket - 49-66-4422 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.3125 inch
View Details
Drive Socket - 65919 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
Metric Size 19 mm
Number of Points 6
View Details
2 suppliers