6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
5 3/4 INCH OVERALL LENGTH
2 3/8 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
1 DRIVE END SIZE - DECIMAL
1 DRIVE END SIZE - FRACTIONAL
25.4 DRIVE END SIZE IN MM
4.125 SOCKET END SIZE - DECIMAL
4 1/8 SOCKET END SIZE - FRACTIONAL
4 1/8 INCH SOCKET END SIZE
104.78 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
TORQUEPLUS[T] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
SOCKET DESIGNATION STANDARD
SOCKET DEPTH 3 1/8 INCH
WEIGHT 17.08 LB
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
5 3/4 INCH OVERALL LENGTH
2 3/8 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
1 DRIVE END SIZE - DECIMAL
1 DRIVE END SIZE - FRACTIONAL
25.4 DRIVE END SIZE IN MM
4.125 SOCKET END SIZE - DECIMAL
4 1/8 SOCKET END SIZE - FRACTIONAL
4 1/8 INCH SOCKET END SIZE
104.78 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
TORQUEPLUS[T] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
SOCKET DESIGNATION STANDARD
SOCKET DEPTH 3 1/8 INCH
WEIGHT 17.08 LB
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
5 3/4 INCH OVERALL LENGTH
2 3/8 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
1 DRIVE END SIZE - DECIMAL
1 DRIVE END SIZE - FRACTIONAL
25.4 DRIVE END SIZE IN MM
4.125 SOCKET END SIZE - DECIMAL
4 1/8 SOCKET END SIZE - FRACTIONAL
4 1/8 INCH SOCKET END SIZE
104.78 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
TORQUEPLUS[T] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2
SOCKET DESIGNATION STANDARD
SOCKET DEPTH 3 1/8 INCH
WEIGHT 17.08 LB
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
5 3/4 INCH OVERALL LENGTH
2 3/8 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
1 DRIVE END SIZE - DECIMAL
1 DRIVE END SIZE - FRACTIONAL
25.4 DRIVE END SIZE IN MM
4.125 SOCKET END SIZE - DECIMAL
4 1/8 SOCKET END SIZE - FRACTIONAL
4 1/8 INCH SOCKET END SIZE
104.78 SOCKET END SIZE IN MM
SQUARE DRIVE END SHAPE
TORQUEPLUS[T] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-660A, ANSI B107.2