Proto® Industrial Tools Drive Socket J10058M

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 13/64 INCH OVERALL LENGTH 3 1/2 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 58 MM SOCKET END SIZE 58 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.33M NUT DEPTH 1 43/64 INCH BOLT CLEARANCE DEPTH 2 13/32 INCH WEIGHT 3.85 LB
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 13/64 INCH OVERALL LENGTH 3 1/2 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 58 MM SOCKET END SIZE 58 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.33M NUT DEPTH 1 43/64 INCH BOLT CLEARANCE DEPTH 2 13/32 INCH WEIGHT 3.85 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J10058M - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J10058M
Drive Socket J10058M
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 13/64 INCH OVERALL LENGTH 3 1/2 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 58 MM SOCKET END SIZE 58 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.33M NUT DEPTH 1 43/64 INCH BOLT CLEARANCE DEPTH 2 13/32 INCH WEIGHT 3.85 LB
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 3 13/64 INCH OVERALL LENGTH
  • 3 1/2 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 58 MM SOCKET END SIZE
  • 58 SOCKET END SIZE IN MM
  • TORQUEPLUS[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.33M
  • NUT DEPTH 1 43/64 INCH
  • BOLT CLEARANCE DEPTH 2 13/32 INCH
  • WEIGHT 3.85 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J10058M
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
1-1/2
Specs
Product Type Individual Socket
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details